Wiegmann Multipurpose Wall Mount Enclosure B080804CH

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0808 BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 6.88 INCH H B-CH MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0808 BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 6.88 INCH H B-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B080804CH - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B080804CH
Multipurpose Wall Mount Enclosure B080804CH
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0808 BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 6.88 INCH H B-CH MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • P0808 BACK PANEL
  • APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 6.88 INCH W X 6.88 INCH H
  • B-CH MODEL

"

Supplier's Site Datasheet
Steel enclosure Wiegmann B080804CH -  - Automation24, Inc.
King of Prussia, PA, United States
Steel enclosure Wiegmann B080804CH
Steel enclosure Wiegmann B080804CH
Steel enclosure B080804CH from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a hinged cover and integrated mounting flanges for easy installation and access. The B080804CH enclosure features a size of 8x8x4in (HxWxD), along with rugged carbon steel 14 gauge body and 16 gauge cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B080804CH will serve well as a junction box, terminal box, or as housing for instrumentation.

Steel enclosure B080804CH from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a hinged cover and integrated mounting flanges for easy installation and access. The B080804CH enclosure features a size of 8x8x4in (HxWxD), along with rugged carbon steel 14 gauge body and 16 gauge cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B080804CH will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet
WIEG Wall Mount - B080804CH - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
B080804CH
WIEG Wall Mount B080804CH
N12 JIC CONT HINGE 8X8X4 CRBN STL -GRAY

N12 JIC CONT HINGE 8X8X4 CRBN STL -GRAY

Supplier's Site
Enclosure - 32646681 - Radwell International
Willingboro, NJ, United States
Enclosure
32646681
Enclosure 32646681
WIEGMANN ENCLOSURE, NEMA 12/13, 8 X 8 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, (2) PLATED STEEL CLAMPS.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN ENCLOSURE, NEMA 12/13, 8 X 8 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, (2) PLATED STEEL CLAMPS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Wiegmann Automation24, Inc. Galco Industrial Electronics Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number B080804CH B080804CH 32646681
Product Name Multipurpose Wall Mount Enclosure Steel enclosure Wiegmann B080804CH WIEG Wall Mount Enclosure
Length 8 inch (203 mm) 8 inch (203 mm)
Width 8 inch (203 mm) 8 inch (203 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Steel Steel; Carbon steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG48 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details