Wiegmann Multipurpose Wall Mount Enclosure B080804

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0808 BACK PANEL APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 6.88 INCH H B MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0808 BACK PANEL APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 6.88 INCH H B MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B080804 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B080804
Multipurpose Wall Mount Enclosure B080804
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0808 BACK PANEL APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 6.88 INCH H B MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • LIFT OFF COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • P0808 BACK PANEL
  • APPLICATION AUTOMOTIVE INDUSTRY
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 6.88 INCH W X 6.88 INCH H
  • B MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number B080804
Product Name Multipurpose Wall Mount Enclosure
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MS - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details