Wiegmann Multipurpose Wall Mount Enclosure B080606SC

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0806 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 4.88 INCH W X 6.88 INCH H B-SC MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0806 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 4.88 INCH W X 6.88 INCH H B-SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B080606SC - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B080606SC
Multipurpose Wall Mount Enclosure B080606SC
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0806 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 4.88 INCH W X 6.88 INCH H B-SC MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 8 INCH
  • 6 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • P0806 BACK PANEL
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 4.88 INCH W X 6.88 INCH H
  • B-SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number B080606SC
Product Name Multipurpose Wall Mount Enclosure
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details