Wiegmann Multipurpose Wall Mount Enclosure B0606045CHFTC

Description
" ONE DOOR, FLANGE TROUGH COLLAR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4.54 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606 BACK PANEL APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-CHFTC MODEL "
Datasheet
Description
" ONE DOOR, FLANGE TROUGH COLLAR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4.54 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606 BACK PANEL APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-CHFTC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B0606045CHFTC - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B0606045CHFTC
Multipurpose Wall Mount Enclosure B0606045CHFTC
" ONE DOOR, FLANGE TROUGH COLLAR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4.54 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606 BACK PANEL APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-CHFTC MODEL "

"

  • ONE DOOR, FLANGE TROUGH COLLAR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 6 INCH
  • 4.54 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • CONTINUOUS HINGE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • P0606 BACK PANEL
  • APPLICATION AUTOMOTIVE INDUSTRY
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • B-CHFTC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number B0606045CHFTC
Product Name Multipurpose Wall Mount Enclosure
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 4.54 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details