Wiegmann Multipurpose Wall Mount Enclosure B060404CH

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0604 BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2.88 INCH W X 4.88 INCH H B-CH MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0604 BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2.88 INCH W X 4.88 INCH H B-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B060404CH - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B060404CH
Multipurpose Wall Mount Enclosure B060404CH
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0604 BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2.88 INCH W X 4.88 INCH H B-CH MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 6 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • P0604 BACK PANEL
  • APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 2.88 INCH W X 4.88 INCH H
  • B-CH MODEL

"

Supplier's Site Datasheet
Steel enclosure Wiegmann B060404CH -  - Automation24, Inc.
King of Prussia, PA, United States
Steel enclosure Wiegmann B060404CH
Steel enclosure Wiegmann B060404CH
Steel enclosure B060404CH from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a hinged cover and integrated mounting flanges for easy installation and access. The B060404CH enclosure features a size of 6x4x4in (HxWxD), along with rugged carbon steel 14 gauge body and 16 gauge cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B060404CH will serve well as a junction box, terminal box, or as housing for instrumentation.

Steel enclosure B060404CH from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a hinged cover and integrated mounting flanges for easy installation and access. The B060404CH enclosure features a size of 6x4x4in (HxWxD), along with rugged carbon steel 14 gauge body and 16 gauge cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B060404CH will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet
Enclosure - 20648063 - Radwell International
Willingboro, NJ, United States
Enclosure
20648063
Enclosure 20648063
WIEGMANN ENCLOSURE, NEMA 12/13, 6 X 4 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, (1) PLATED STEEL CLAMP.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN ENCLOSURE, NEMA 12/13, 6 X 4 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, (1) PLATED STEEL CLAMP.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WIEG Wall Mount - B060404CH - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
B060404CH
WIEG Wall Mount B060404CH
N12 JIC CONT HINGE 6X4X4 CRBN STL -GRAY

N12 JIC CONT HINGE 6X4X4 CRBN STL -GRAY

Supplier's Site

Technical Specifications

  Wiegmann Automation24, Inc. Radwell International Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number B060404CH 20648063 B060404CH
Product Name Multipurpose Wall Mount Enclosure Steel enclosure Wiegmann B060404CH Enclosure WIEG Wall Mount
Length 6 inch (152 mm) 6 inch (152 mm)
Width 4 inch (102 mm) 4 inch (102 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Steel Steel; Carbon steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details