Wiegmann Multipurpose Wall Mount Enclosure B040403

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE SCREW CLAMP, LIFT OFF COVER, NEOPRENE GASKET COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL ENCLOSURE, INSTRUMENT, JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN B MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE SCREW CLAMP, LIFT OFF COVER, NEOPRENE GASKET COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL ENCLOSURE, INSTRUMENT, JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN B MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B040403 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B040403
Multipurpose Wall Mount Enclosure B040403
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE SCREW CLAMP, LIFT OFF COVER, NEOPRENE GASKET COVER TYPE 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL ENCLOSURE, INSTRUMENT, JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN B MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 3 INCH
  • 3 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • SCREW CLAMP, LIFT OFF COVER, NEOPRENE GASKET COVER TYPE
  • 16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL CONTROL ENCLOSURE, INSTRUMENT, JUNCTION BOX, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION GROUNDING KIT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • B MODEL

"

Supplier's Site Datasheet
Enclosure - 15887778 - Radwell International
Willingboro, NJ, United States
Enclosure
15887778
Enclosure 15887778
WIEGMANN ENCLOSURE, NEMA 12/13, 4 X 4 X 3IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, LIFT-OFF COVER, (1) PLATED STEEL CLAMP.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN ENCLOSURE, NEMA 12/13, 4 X 4 X 3IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, LIFT-OFF COVER, (1) PLATED STEEL CLAMP.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Wiegmann Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number B040403 15887778
Product Name Multipurpose Wall Mount Enclosure Enclosure
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details