Wiegmann Multipurpose Wall Mount Enclosure ALN4363012

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3630 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET INCLUSION COLLAR STUD, PRINT POCKET PANEL COLOR WHITE (NP3630) DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ALN4 MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3630 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET INCLUSION COLLAR STUD, PRINT POCKET PANEL COLOR WHITE (NP3630) DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ALN4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ALN4363012 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
ALN4363012
Multipurpose Wall Mount Enclosure ALN4363012
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3630 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET INCLUSION COLLAR STUD, PRINT POCKET PANEL COLOR WHITE (NP3630) DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ALN4 MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 30 INCH
  • 30 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 914.4 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4X ENCLOSURE
  • CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE
  • 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP3630 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT
  • ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET
  • INCLUSION COLLAR STUD, PRINT POCKET
  • PANEL COLOR WHITE (NP3630)
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • ALN4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number ALN4363012
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 1414PHL6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details