Wiegmann Multipurpose Wall Mount Enclosure ALN4201606

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 20 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ALNP2016 BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 13 INCH W X 17 INCH H ALN4 MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 20 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ALNP2016 BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 13 INCH W X 17 INCH H ALN4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ALN4201606 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
ALN4201606
Multipurpose Wall Mount Enclosure ALN4201606
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 20 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ALNP2016 BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 13 INCH W X 17 INCH H ALN4 MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 16 INCH
  • 20 INCH
  • 6 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ALNP2016 BACK PANEL
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS WET
  • PANEL SIZE 13 INCH W X 17 INCH H
  • ALN4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number ALN4201606
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437F - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details