Wiegmann Pull/Junction Box A060603

Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE HINGED, PULL HANDLE, FRICTION CATCH COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 12 KNOCKOUT(S) (6) SIDES, (6) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN A MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE HINGED, PULL HANDLE, FRICTION CATCH COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 12 KNOCKOUT(S) (6) SIDES, (6) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A060603 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
A060603
Pull/Junction Box A060603
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE HINGED, PULL HANDLE, FRICTION CATCH COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 12 KNOCKOUT(S) (6) SIDES, (6) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN A MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 3 INCH
  • 3 DEPTH IN INCH
  • 152.4 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • HINGED, PULL HANDLE, FRICTION CATCH COVER TYPE
  • 16 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 12 KNOCKOUT(S)
  • (6) SIDES, (6) ENDS KNOCKOUT LOCATION
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS FALLING DIRT
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number A060603
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details