Hubbell Electrical Products Gang Box - Steel 956

Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 15-7/8 INCH 4-1/2 INCH 1-5/8 INCH 7 GANG(S) UL 514A, CSA C22.2 APPROVAL 1 STANDARD PACKAGE 111.5 CU INCH CAPACITY (9) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (9) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 32 KNOCKOUT(S) (9) TOP, (9) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 15-7/8 INCH 4-1/2 INCH 1-5/8 INCH 7 GANG(S) UL 514A, CSA C22.2 APPROVAL 1 STANDARD PACKAGE 111.5 CU INCH CAPACITY (9) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (9) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 32 KNOCKOUT(S) (9) TOP, (9) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED

Suppliers

Company
Product
Description
Supplier Links
Gang Box - Steel - 956 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Gang Box - Steel
956
Gang Box - Steel 956
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 15-7/8 INCH 4-1/2 INCH 1-5/8 INCH 7 GANG(S) UL 514A, CSA C22.2 APPROVAL 1 STANDARD PACKAGE 111.5 CU INCH CAPACITY (9) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (9) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 32 KNOCKOUT(S) (9) TOP, (9) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 15-7/8 INCH
  • 4-1/2 INCH
  • 1-5/8 INCH
  • 7 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 1 STANDARD PACKAGE
  • 111.5 CU INCH CAPACITY
  • (9) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (9) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE
  • 32 KNOCKOUT(S)
  • (9) TOP, (9) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION WIRING DEVICE
  • COVER TYPE FLAT, 3/4 INCH RAISED
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 956
Product Name Gang Box - Steel
Type Junction Box
Length 4.5 inch (114 mm)
Width 15.88 inch (403 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411PU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details