Hubbell Electrical Products Gang Box - Steel 955

Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 14-1/16 INCH 4-1/2 INCH 1-5/8 INCH 6 GANG(S) UL 514A, CSA C22.2 APPROVAL 1 STANDARD PACKAGE 98.5 CU INCH CAPACITY (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 30 KNOCKOUT(S) (8) TOP, (8) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet
Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 14-1/16 INCH 4-1/2 INCH 1-5/8 INCH 6 GANG(S) UL 514A, CSA C22.2 APPROVAL 1 STANDARD PACKAGE 98.5 CU INCH CAPACITY (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 30 KNOCKOUT(S) (8) TOP, (8) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gang Box - Steel - 955 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Gang Box - Steel
955
Gang Box - Steel 955
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 14-1/16 INCH 4-1/2 INCH 1-5/8 INCH 6 GANG(S) UL 514A, CSA C22.2 APPROVAL 1 STANDARD PACKAGE 98.5 CU INCH CAPACITY (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 30 KNOCKOUT(S) (8) TOP, (8) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 14-1/16 INCH
  • 4-1/2 INCH
  • 1-5/8 INCH
  • 6 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 1 STANDARD PACKAGE
  • 98.5 CU INCH CAPACITY
  • (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (8) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE
  • 30 KNOCKOUT(S)
  • (8) TOP, (8) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION
  • CONFIGURATION TYPE WELDED
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION WIRING DEVICE
  • COVER TYPE FLAT, 3/4 INCH RAISED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 955
Product Name Gang Box - Steel
Type Junction Box
Length 4.5 inch (114 mm)
Width 14.06 inch (357 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1414O10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details