Hubbell Electrical Products Gang Box - Steel 951

Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 6-13/16 INCH 4-1/2 INCH 1-5/8 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 47 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (3) 1/2 INCH CONDUIT BACK, (2) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (5) BACK, (4) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet
Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 6-13/16 INCH 4-1/2 INCH 1-5/8 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 47 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (3) 1/2 INCH CONDUIT BACK, (2) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (5) BACK, (4) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gang Box - Steel - 951 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Gang Box - Steel
951
Gang Box - Steel 951
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 6-13/16 INCH 4-1/2 INCH 1-5/8 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 47 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (3) 1/2 INCH CONDUIT BACK, (2) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (5) BACK, (4) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 6-13/16 INCH
  • 4-1/2 INCH
  • 1-5/8 INCH
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 5 STANDARD PACKAGE
  • 47 CU INCH CAPACITY
  • (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (3) 1/2 INCH CONDUIT BACK, (2) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE
  • 17 KNOCKOUT(S)
  • (4) TOP, (4) BOTTOM, (5) BACK, (4) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION WIRING DEVICE
  • COVER TYPE FLAT, 3/4 INCH RAISED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 951
Product Name Gang Box - Steel
Type Junction Box
Length 4.5 inch (114 mm)
Width 6.81 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details