Hubbell Electrical Products Octagon/Round Box - Steel 935

Description
CEILING/WALL LIGHT FIXTURE TYPE 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH UL APPROVAL 6 STANDARD PACKAGE 15.5 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI
Description
CEILING/WALL LIGHT FIXTURE TYPE 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH UL APPROVAL 6 STANDARD PACKAGE 15.5 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 935 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
935
Octagon/Round Box - Steel 935
CEILING/WALL LIGHT FIXTURE TYPE 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH UL APPROVAL 6 STANDARD PACKAGE 15.5 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI
  • CEILING/WALL LIGHT FIXTURE TYPE
  • 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL
  • 1-1/2 INCH
  • UL APPROVAL
  • 6 STANDARD PACKAGE
  • 15.5 CU INCH CAPACITY
  • NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 935
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details