Hubbell Electrical Products Octagon/Round Box - Steel 926

Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 6 STANDARD PACKAGE 15.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 6 STANDARD PACKAGE 15.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 926 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
926
Octagon/Round Box - Steel 926
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 6 STANDARD PACKAGE 15.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1-1/2 INCH
  • OCTAGON SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 6 STANDARD PACKAGE
  • 15.8 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION
  • NONE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 926
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers