Hipotronics, Inc. HiPot 880PL

Description
The 880PL is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input voltage: 120V, 60 Hz, or 220V, 50/60 Hz Current: 3A Output voltage: 80kV at 5mA Low output impedance No internal leakage at full load HV output switch-pushbutton ON/OFF Fused Input Instantaneous overload relay HV Shorting relay The Hipotronics 880PL offers 80kV and is a self-contained package which is complete from input line cord to output HV cable. Negative polarity is standard.
Description
The 880PL is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input voltage: 120V, 60 Hz, or 220V, 50/60 Hz Current: 3A Output voltage: 80kV at 5mA Low output impedance No internal leakage at full load HV output switch-pushbutton ON/OFF Fused Input Instantaneous overload relay HV Shorting relay The Hipotronics 880PL offers 80kV and is a self-contained package which is complete from input line cord to output HV cable. Negative polarity is standard.

Suppliers

Company
Product
Description
Supplier Links
HiPot 880PL
The 880PL is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input voltage: 120V, 60 Hz, or 220V, 50/60 Hz Current: 3A Output voltage: 80kV at 5mA Low output impedance No internal leakage at full load HV output switch-pushbutton ON/OFF Fused Input Instantaneous overload relay HV Shorting relay The Hipotronics 880PL offers 80kV and is a self-contained package which is complete from input line cord to output HV cable. Negative polarity is standard.

The 880PL is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input voltage: 120V, 60 Hz, or 220V, 50/60 Hz
  • Current: 3A
  • Output voltage: 80kV at 5mA
  • Low output impedance
  • No internal leakage at full load
  • HV output switch-pushbutton ON/OFF
  • Fused Input
  • Instantaneous overload relay
  • HV Shorting relay

The Hipotronics 880PL offers 80kV and is a self-contained package which is complete from input line cord to output HV cable. Negative polarity is standard.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 880PL
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 422 - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements AC Hipot
View Details
HAL Series - HALScan - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details