Hubbell Incorporated Straight Blade Plug 8395T

Description
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 5-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.3 TO 0.625 INCH CORD SIZE C-THRU. BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
Datasheet
Description
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 5-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.3 TO 0.625 INCH CORD SIZE C-THRU. BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 8395T - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
8395T
Straight Blade Plug 8395T
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 5-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.3 TO 0.625 INCH CORD SIZE C-THRU. BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
  • ANGLED, POLARIZED TYPE
  • NYLON/POLYCARBONATE MATERIAL
  • TRANSPARENT COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.3 TO 0.625 INCH CORD SIZE
  • C-THRU. BRAND
  • APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8395T
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Modules - 3-6609006-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details