Hubbell Incorporated Straight Blade Plug 8366TSP

Description
POLARIZED TYPE NYLON MATERIAL RED FACE, WHITE EXTERIOR COLOR 5-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT 0.3 TO 0.655 INCH CORD SIZE TECH.SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596 BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL RED FACE, WHITE EXTERIOR COLOR 5-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT 0.3 TO 0.655 INCH CORD SIZE TECH.SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596 BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 8366TSP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
8366TSP
Straight Blade Plug 8366TSP
POLARIZED TYPE NYLON MATERIAL RED FACE, WHITE EXTERIOR COLOR 5-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT 0.3 TO 0.655 INCH CORD SIZE TECH.SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596 BLADE MATERIAL NICKEL PLATED COPPER ALLOY
  • POLARIZED TYPE
  • NYLON MATERIAL
  • RED FACE, WHITE EXTERIOR COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH.SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596
  • BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8366TSP
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA; NOM
Type / Features Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Angled Inlet - A31S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers