Interpower 15A/125V North American Screw Mount Receptacle 88262100

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating -20 C to 70 C
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating -20 C to 70 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A/125V North American Screw Mount Receptacle - 88262100 - Interpower
Oskaloosa, IA, United States
15A/125V North American Screw Mount Receptacle
88262100
15A/125V North American Screw Mount Receptacle 88262100
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating -20 C to 70 C

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-15

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 12 AWG Max

General Material: PBT

CE Marking: no

REMARKS: QD Terminals Static Environmental Temp Rating -20 C to 70 C

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88262100
Product Name 15A/125V North American Screw Mount Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
Termination Types Quick-Disconnect
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20 Duplex Receptacle - 88030430 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
15A/125V North American Snap-In Receptacle - 88211100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
IEC 60320 Sheet J Screw Mount Power Outlet - 83031000 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details