SCHURTER Inc IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal 4793

Description
Description Panel mount: Snap-in, front side Appliance Inlet, Pin temperature 70 °C, protection class I or II Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Solder / Quick Connect V-Lock as a standard corresponding to V-Lock mating cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet
Description
Description Panel mount: Snap-in, front side Appliance Inlet, Pin temperature 70 °C, protection class I or II Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Solder / Quick Connect V-Lock as a standard corresponding to V-Lock mating cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 4793 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
4793
IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal 4793
Description Panel mount: Snap-in, front side Appliance Inlet, Pin temperature 70 °C, protection class I or II Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Solder / Quick Connect V-Lock as a standard corresponding to V-Lock mating cordset. The cord latching system prevents against accidental removal of the cordset.

Description

  • Panel mount: Snap-in, front side
  • Appliance Inlet, Pin temperature 70 °C, protection class I or II
  • Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13.
  • Solder / Quick Connect

V-Lock as a standard corresponding to V-Lock mating cordset. The cord latching system prevents against accidental removal of the cordset.

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 4793
Product Name IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6794-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6775-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-4673-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6806-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers