Hubbell Electrical Products Octagon/Round Box - Steel 8326

Description
CEILING/WALL LIGHTING FIXTURE TYPE DRAWN STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE 4 INCH DIAMETER 14-1/4 TO 22-1/2 INCH BAR HANGER MOUNTING 25 STANDARD PACKAGE 15.5 CUBIC INCH CAPACITY (2) 1/2 INCH SIDES KNOCKOUT SIZE 2 KNOCKOUT(S) (2) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE FIXTURE LOAD CAPACITY 10 POUND (STATIC) NUMBER OF CABLE PRIOUTS 4
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE DRAWN STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE 4 INCH DIAMETER 14-1/4 TO 22-1/2 INCH BAR HANGER MOUNTING 25 STANDARD PACKAGE 15.5 CUBIC INCH CAPACITY (2) 1/2 INCH SIDES KNOCKOUT SIZE 2 KNOCKOUT(S) (2) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE FIXTURE LOAD CAPACITY 10 POUND (STATIC) NUMBER OF CABLE PRIOUTS 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 8326 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
8326
Octagon/Round Box - Steel 8326
CEILING/WALL LIGHTING FIXTURE TYPE DRAWN STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE 4 INCH DIAMETER 14-1/4 TO 22-1/2 INCH BAR HANGER MOUNTING 25 STANDARD PACKAGE 15.5 CUBIC INCH CAPACITY (2) 1/2 INCH SIDES KNOCKOUT SIZE 2 KNOCKOUT(S) (2) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE FIXTURE LOAD CAPACITY 10 POUND (STATIC) NUMBER OF CABLE PRIOUTS 4
  • CEILING/WALL LIGHTING FIXTURE TYPE
  • DRAWN STEEL MATERIAL
  • 1-1/2 INCH
  • OCTAGON SHAPE
  • 4 INCH DIAMETER
  • 14-1/4 TO 22-1/2 INCH BAR HANGER MOUNTING
  • 25 STANDARD PACKAGE
  • 15.5 CUBIC INCH CAPACITY
  • (2) 1/2 INCH SIDES KNOCKOUT SIZE
  • 2 KNOCKOUT(S)
  • (2) SIDES KNOCKOUT LOCATION
  • NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • FIXTURE LOAD CAPACITY 10 POUND (STATIC)
  • NUMBER OF CABLE PRIOUTS 4
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 8326
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details