Hubbell Electrical Products Octagon/Round Box - Steel 8292

Description
CEILING/WALL LIGHTING FIXTURE TYPE DRAWN STEEL MATERIAL 1/2 INCH ROUND SHAPE UL APPROVAL 3-1/2 INCH DIAMETER 25 STANDARD PACKAGE 4 CUBIC INCH CAPACITY (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE FIXTURE LOAD CAPACITY 50 POUND (STATIC) NUMBER OF CABLE PRIOUTS 4
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE DRAWN STEEL MATERIAL 1/2 INCH ROUND SHAPE UL APPROVAL 3-1/2 INCH DIAMETER 25 STANDARD PACKAGE 4 CUBIC INCH CAPACITY (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE FIXTURE LOAD CAPACITY 50 POUND (STATIC) NUMBER OF CABLE PRIOUTS 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 8292 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
8292
Octagon/Round Box - Steel 8292
CEILING/WALL LIGHTING FIXTURE TYPE DRAWN STEEL MATERIAL 1/2 INCH ROUND SHAPE UL APPROVAL 3-1/2 INCH DIAMETER 25 STANDARD PACKAGE 4 CUBIC INCH CAPACITY (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE FIXTURE LOAD CAPACITY 50 POUND (STATIC) NUMBER OF CABLE PRIOUTS 4
  • CEILING/WALL LIGHTING FIXTURE TYPE
  • DRAWN STEEL MATERIAL
  • 1/2 INCH
  • ROUND SHAPE
  • UL APPROVAL
  • 3-1/2 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 4 CUBIC INCH CAPACITY
  • (1) 1/2 INCH BOTTOM KNOCKOUT SIZE
  • 1 KNOCKOUT(S)
  • (1) BOTTOM KNOCKOUT LOCATION
  • NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • FIXTURE LOAD CAPACITY 50 POUND (STATIC)
  • NUMBER OF CABLE PRIOUTS 4
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 8292
Product Name Octagon/Round Box - Steel
Type Junction Box
Shape Round
Length 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHA4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details