Hubbell Electrical Products Square Box - Steel 8197

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL FH BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 21 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (5) BOTTOM, (9) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL FH BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 21 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (5) BOTTOM, (9) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 8197 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
8197
Square Box - Steel 8197
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL FH BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 21 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (5) BOTTOM, (9) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 1-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • FH BRACKET FLUSH, CEILING/WALL MOUNTING
  • 25 STANDARD PACKAGE
  • 21 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE
  • 14 KNOCKOUT(S)
  • (5) BOTTOM, (9) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 8197
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details