Hubbell Electrical Products Square Box - Steel 8191

Description
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 21 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (3) 3/4 INCH CONDUIT BOTTOM,(1) CONDUIT BOTTOM, (8) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 13 KNOCKOUT(S) (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet
Description
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 21 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (3) 3/4 INCH CONDUIT BOTTOM,(1) CONDUIT BOTTOM, (8) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 13 KNOCKOUT(S) (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 8191 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
8191
Square Box - Steel 8191
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 21 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (3) 3/4 INCH CONDUIT BOTTOM,(1) CONDUIT BOTTOM, (8) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 13 KNOCKOUT(S) (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
  • DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 1-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • CEILING/WALL MOUNTING
  • 50 STANDARD PACKAGE
  • 21 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (3) 3/4 INCH CONDUIT BOTTOM,(1) CONDUIT BOTTOM, (8) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 13 KNOCKOUT(S)
  • (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 8191
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 1414PHM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details