8125 -- OCTAGON/ROUND BOX - STEEL
Hubbell Electrical Products
Octagon/Round Box - Steel
8125
Description
CEILING/WALL LIGHTING FIXTURE TYPE
DRAWN STEEL MATERIAL
1-1/2 INCH
OCTAGON SHAPE
UL APPROVAL
4 INCH DIAMETER
RAISED GROUND SCREW MOUNTING
30 STANDARD PACKAGE
15.5 CUBIC INCH CAPACITY
(4) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
8 KNOCKOUT(S)
(4) BOTTOM, (4) SIDES KNOCKOUT LOCATION
FIXTURE LOAD CAPACITY 50 POUND (STATIC)
-
Hubbell Electrical Products
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE
DRAWN STEEL MATERIAL
1-1/2 INCH
OCTAGON SHAPE
UL APPROVAL
4 INCH DIAMETER
RAISED GROUND SCREW MOUNTING
30 STANDARD PACKAGE
15.5 CUBIC INCH CAPACITY
(4) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
8 KNOCKOUT(S)
(4) BOTTOM, (4) SIDES KNOCKOUT LOCATION
FIXTURE LOAD CAPACITY 50 POUND (STATIC)
Datasheet
Suppliers
Octagon/Round Box - Steel
8125
CEILING/WALL LIGHTING FIXTURE TYPE
DRAWN STEEL MATERIAL
1-1/2 INCH
OCTAGON SHAPE
UL APPROVAL
4 INCH DIAMETER
RAISED GROUND SCREW MOUNTING
30 STANDARD PACKAGE
15.5 CUBIC INCH CAPACITY
(4) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
8 KNOCKOUT(S)
(4) BOTTOM, (4) SIDES KNOCKOUT LOCATION
FIXTURE LOAD CAPACITY 50 POUND (STATIC)
- CEILING/WALL LIGHTING FIXTURE TYPE
- DRAWN STEEL MATERIAL
- 1-1/2 INCH
- OCTAGON SHAPE
- UL APPROVAL
- 4 INCH DIAMETER
- RAISED GROUND SCREW MOUNTING
- 30 STANDARD PACKAGE
- 15.5 CUBIC INCH CAPACITY
- (4) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
- 8 KNOCKOUT(S)
- (4) BOTTOM, (4) SIDES KNOCKOUT LOCATION
- FIXTURE LOAD CAPACITY 50 POUND (STATIC)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
8125 |
|
Product Name
|
Octagon/Round Box - Steel |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel
Features
Hinged Cover
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details