Hubbell Electrical Products Switch Box - Nonmetallic 7887RAC

Description
OLD WORK TYPE PVC MATERIAL 2-1/4 INCH 4-1/8 INCH 2-29/32 INCH 1 GANG(S) UL 514C APPROVAL 50 STANDARD PACKAGE 14 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY FLUSH DEVICE MOUNTING HOLE
Datasheet
Description
OLD WORK TYPE PVC MATERIAL 2-1/4 INCH 4-1/8 INCH 2-29/32 INCH 1 GANG(S) UL 514C APPROVAL 50 STANDARD PACKAGE 14 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY FLUSH DEVICE MOUNTING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7887RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7887RAC
Switch Box - Nonmetallic 7887RAC
OLD WORK TYPE PVC MATERIAL 2-1/4 INCH 4-1/8 INCH 2-29/32 INCH 1 GANG(S) UL 514C APPROVAL 50 STANDARD PACKAGE 14 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY FLUSH DEVICE MOUNTING HOLE
  • OLD WORK TYPE
  • PVC MATERIAL
  • 2-1/4 INCH
  • 4-1/8 INCH
  • 2-29/32 INCH
  • 1 GANG(S)
  • UL 514C APPROVAL
  • 50 STANDARD PACKAGE
  • 14 CU INCH CAPACITY
  • (4) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY
  • FLUSH DEVICE MOUNTING HOLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7887RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details