Hubbell Electrical Products Switch Box - Nonmetallic 7874RAC

Description
GANGABLE TYPE PVC MATERIAL 3-7/8 INCH 3 GANG(S) UL APPROVAL 1/2 INCH SETBACK BRACKET MOUNTING 50 STANDARD PACKAGE 74 CU INCH CAPACITY (12) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Datasheet
Description
GANGABLE TYPE PVC MATERIAL 3-7/8 INCH 3 GANG(S) UL APPROVAL 1/2 INCH SETBACK BRACKET MOUNTING 50 STANDARD PACKAGE 74 CU INCH CAPACITY (12) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7874RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7874RAC
Switch Box - Nonmetallic 7874RAC
GANGABLE TYPE PVC MATERIAL 3-7/8 INCH 3 GANG(S) UL APPROVAL 1/2 INCH SETBACK BRACKET MOUNTING 50 STANDARD PACKAGE 74 CU INCH CAPACITY (12) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • GANGABLE TYPE
  • PVC MATERIAL
  • 3-7/8 INCH
  • 3 GANG(S)
  • UL APPROVAL
  • 1/2 INCH SETBACK BRACKET MOUNTING
  • 50 STANDARD PACKAGE
  • 74 CU INCH CAPACITY
  • (12) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7874RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418K8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers