Hubbell Electrical Products Round Box - Nonmetallic 7824RAC

Description
CEILING TYPE POLYCARBONATE MATERIAL 2-3/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 3/8 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING 75 STANDARD PACKAGE 20 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Datasheet
Description
CEILING TYPE POLYCARBONATE MATERIAL 2-3/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 3/8 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING 75 STANDARD PACKAGE 20 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Box - Nonmetallic - 7824RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Round Box - Nonmetallic
7824RAC
Round Box - Nonmetallic 7824RAC
CEILING TYPE POLYCARBONATE MATERIAL 2-3/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 3/8 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING 75 STANDARD PACKAGE 20 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • CEILING TYPE
  • POLYCARBONATE MATERIAL
  • 2-3/8 INCH
  • UL 514C APPROVAL
  • 4 INCH DIAMETER
  • 3/8 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING
  • 75 STANDARD PACKAGE
  • 20 CU INCH CAPACITY
  • (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7824RAC
Product Name Round Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details