Hubbell Electrical Products Switch Box - Nonmetallic 7488RAC

Description
GANGABLE, OLD WORK TYPE PVC MATERIAL 2-1/4 INCH 4-1/8 INCH 2-3/4 INCH 2 GANG(S) UL 514C APPROVAL 30 STANDARD PACKAGE 30 CU INCH CAPACITY (6) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 4, FLUSH DEVICE MOUNTING HOLE
Datasheet
Description
GANGABLE, OLD WORK TYPE PVC MATERIAL 2-1/4 INCH 4-1/8 INCH 2-3/4 INCH 2 GANG(S) UL 514C APPROVAL 30 STANDARD PACKAGE 30 CU INCH CAPACITY (6) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 4, FLUSH DEVICE MOUNTING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7488RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7488RAC
Switch Box - Nonmetallic 7488RAC
GANGABLE, OLD WORK TYPE PVC MATERIAL 2-1/4 INCH 4-1/8 INCH 2-3/4 INCH 2 GANG(S) UL 514C APPROVAL 30 STANDARD PACKAGE 30 CU INCH CAPACITY (6) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 4, FLUSH DEVICE MOUNTING HOLE
  • GANGABLE, OLD WORK TYPE
  • PVC MATERIAL
  • 2-1/4 INCH
  • 4-1/8 INCH
  • 2-3/4 INCH
  • 2 GANG(S)
  • UL 514C APPROVAL
  • 30 STANDARD PACKAGE
  • 30 CU INCH CAPACITY
  • (6) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY
  • 4, FLUSH DEVICE MOUNTING HOLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7488RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details