Hubbell Wiring Device-Kellems Strain Relief; Thread Size Imperial Hubbell Wiring Devices 7401008

Description
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.5"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.5"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Thread Size Imperial Hubbell Wiring Devices - 93F6895 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Thread Size Imperial Hubbell Wiring Devices
93F6895
Strain Relief; Thread Size Imperial Hubbell Wiring Devices 93F6895
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.5"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.5"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet
Deluxe Cord Grips, Straight Male, .37-.50in, 1/2in w/mesh - 70116214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Deluxe Cord Grips, Straight Male, .37-.50in, 1/2in w/mesh
70116214
Deluxe Cord Grips, Straight Male, .37-.50in, 1/2in w/mesh 70116214
Deluxe Cord Grips, Straight Male, .37-.50in, 1/2in w/mesh

Deluxe Cord Grips, Straight Male, .37-.50in, 1/2in w/mesh

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 93F6895 70116214
Product Name Strain Relief; Thread Size Imperial Hubbell Wiring Devices Deluxe Cord Grips, Straight Male, .37-.50in, 1/2in w/mesh
Opening Diameter 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249663 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details