Hubbell Electrical Products Switch Box - Nonmetallic 7321

Description
GANGABLE TYPE NORYL[R] MATERIAL 2 9/32 INCH 2.28125 WIDTH IN INCH 4 1/4 INCH 1 3/4 INCH 1.75 DEPTH IN INCH 1 GANG(S) CSA C22.2 APPROVAL STUD/JOIST MOUNTING 1000 STANDARD PACKAGE WIRE CLAMP CABLE ENTRY RACO[R] BRAND STANDARD PACKAGE 1000 CABLE TYPE NON METALLIC WIRE DEPTH IN INCH - UOM IN USED ON 7320 CABLE BOX WIDTH IN INCH - UOM IN
Datasheet
Description
GANGABLE TYPE NORYL[R] MATERIAL 2 9/32 INCH 2.28125 WIDTH IN INCH 4 1/4 INCH 1 3/4 INCH 1.75 DEPTH IN INCH 1 GANG(S) CSA C22.2 APPROVAL STUD/JOIST MOUNTING 1000 STANDARD PACKAGE WIRE CLAMP CABLE ENTRY RACO[R] BRAND STANDARD PACKAGE 1000 CABLE TYPE NON METALLIC WIRE DEPTH IN INCH - UOM IN USED ON 7320 CABLE BOX WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7321 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7321
Switch Box - Nonmetallic 7321
GANGABLE TYPE NORYL[R] MATERIAL 2 9/32 INCH 2.28125 WIDTH IN INCH 4 1/4 INCH 1 3/4 INCH 1.75 DEPTH IN INCH 1 GANG(S) CSA C22.2 APPROVAL STUD/JOIST MOUNTING 1000 STANDARD PACKAGE WIRE CLAMP CABLE ENTRY RACO[R] BRAND STANDARD PACKAGE 1000 CABLE TYPE NON METALLIC WIRE DEPTH IN INCH - UOM IN USED ON 7320 CABLE BOX WIDTH IN INCH - UOM IN
  • GANGABLE TYPE
  • NORYL[R] MATERIAL
  • 2 9/32 INCH
  • 2.28125 WIDTH IN INCH
  • 4 1/4 INCH
  • 1 3/4 INCH
  • 1.75 DEPTH IN INCH
  • 1 GANG(S)
  • CSA C22.2 APPROVAL
  • STUD/JOIST MOUNTING
  • 1000 STANDARD PACKAGE
  • WIRE CLAMP CABLE ENTRY
  • RACO[R] BRAND
  • STANDARD PACKAGE 1000
  • CABLE TYPE NON METALLIC WIRE
  • DEPTH IN INCH - UOM IN
  • USED ON 7320 CABLE BOX
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7321
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details