Hubbell Electrical Products Switch Box - Nonmetallic 7302RAC

Description
GANGABLE TYPE PVC MATERIAL 2-1/4 INCH 3-19/32 INCH 2-3/4 INCH 1 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK, CAPTIVE NAILS MOUNTING 100 STANDARD PACKAGE 18 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (4) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
Datasheet
Description
GANGABLE TYPE PVC MATERIAL 2-1/4 INCH 3-19/32 INCH 2-3/4 INCH 1 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK, CAPTIVE NAILS MOUNTING 100 STANDARD PACKAGE 18 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (4) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7302RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7302RAC
Switch Box - Nonmetallic 7302RAC
GANGABLE TYPE PVC MATERIAL 2-1/4 INCH 3-19/32 INCH 2-3/4 INCH 1 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK, CAPTIVE NAILS MOUNTING 100 STANDARD PACKAGE 18 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (4) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
  • GANGABLE TYPE
  • PVC MATERIAL
  • 2-1/4 INCH
  • 3-19/32 INCH
  • 2-3/4 INCH
  • 1 GANG(S)
  • UL 514C APPROVAL
  • 1/2 INCH SETBACK, CAPTIVE NAILS MOUNTING
  • 100 STANDARD PACKAGE
  • 18 CU INCH CAPACITY
  • NON-METALLIC SHEATHED CABLE, (4) KNOCKOUTS CABLE ENTRY
  • 2 DEVICE MOUNTING HOLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7302RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details