Hubbell Incorporated Locking Device Receptacle 71430FR

Description
SINGLE LOCKING TYPE NYLON FACE MATERIAL WHITE COLOR L14-30R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BACK, SIDE WIRING APPLICATION INDUSTRIAL
Datasheet
Description
SINGLE LOCKING TYPE NYLON FACE MATERIAL WHITE COLOR L14-30R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BACK, SIDE WIRING APPLICATION INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71430FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71430FR
Locking Device Receptacle 71430FR
SINGLE LOCKING TYPE NYLON FACE MATERIAL WHITE COLOR L14-30R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BACK, SIDE WIRING APPLICATION INDUSTRIAL
  • SINGLE LOCKING TYPE
  • NYLON FACE MATERIAL
  • WHITE COLOR
  • L14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • BACK, SIDE WIRING
  • APPLICATION INDUSTRIAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71430FR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nNon-Countersunk Screw Mount - 703W-00/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-B048 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Box Receptacle - D32S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R - 2105S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details