Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 860-06/018

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q477-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q477-ND
Power Entry Connectors - Inlets, Outlets, Modules Q477-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
GENERAL PURPOSE FILETER WITH POWER SWITCH, 6 AMP - 70133341 - Allied Electronics, Inc.
Fort Worth, TX, USA
GENERAL PURPOSE FILETER WITH POWER SWITCH, 6 AMP
70133341
GENERAL PURPOSE FILETER WITH POWER SWITCH, 6 AMP 70133341
The 860 Series is designed as a general-purpose filter with a switch. This filter effectively suppresses EMI noise for both common and differential mode.

The 860 Series is designed as a general-purpose filter with a switch. This filter effectively suppresses EMI noise for both common and differential mode.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q477-ND 70133341
Product Name Power Entry Connectors - Inlets, Outlets, Modules GENERAL PURPOSE FILETER WITH POWER SWITCH, 6 AMP
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel
Termination Types Quick Connect
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
NEMA 6-15 Hospital Grade Duplex Receptacle - 88030830 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details