Hubbell Electrical Products Round Box - Nonmetallic 7119RAC

Description
CEILING TYPE POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 3-1/2 INCH DIAMETER 1/2 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING 75 STANDARD PACKAGE 18 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Datasheet
Description
CEILING TYPE POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 3-1/2 INCH DIAMETER 1/2 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING 75 STANDARD PACKAGE 18 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Box - Nonmetallic - 7119RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Round Box - Nonmetallic
7119RAC
Round Box - Nonmetallic 7119RAC
CEILING TYPE POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 3-1/2 INCH DIAMETER 1/2 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING 75 STANDARD PACKAGE 18 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • CEILING TYPE
  • POLYCARBONATE MATERIAL
  • 2-5/8 INCH
  • UL 514C APPROVAL
  • 3-1/2 INCH DIAMETER
  • 1/2 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING
  • 75 STANDARD PACKAGE
  • 18 CU INCH CAPACITY
  • (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7119RAC
Product Name Round Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBUBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details