Hubbell Incorporated Locking Device Connector 7101

Description
POLARIZED TYPE THERMOPLASTIC MATERIAL L2-20R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) 0.25 TO 0.65 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, WD 6
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC MATERIAL L2-20R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) 0.25 TO 0.65 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7101 - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
7101
Locking Device Connector 7101
POLARIZED TYPE THERMOPLASTIC MATERIAL L2-20R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) 0.25 TO 0.65 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, WD 6
  • POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • L2-20R CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 2 POLE(S)
  • 0.25 TO 0.65 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, WD 6
Supplier's Site Datasheet
Locking Device Connector - 7101 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
7101
Locking Device Connector 7101
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L2-20R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.296 TO 0.625 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L2-20R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.296 TO 0.625 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 7101 7101
Product Name Locking Device Connector Locking Device Connector
Power Type AC Power Connector AC Power Connector
Standards / Certifications UL UL
Voltage Rating 250 volts 250 volts
Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C19 Snap-in AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details