Hubbell Electrical Products Masonry Box - Steel 696

Description
NON-GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-25/32 INCH 3-3/4 INCH 3-1/2 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 45 CU INCH CAPACITY (4) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (4) SIDES, (8) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
NON-GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-25/32 INCH 3-3/4 INCH 3-1/2 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 45 CU INCH CAPACITY (4) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (4) SIDES, (8) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Box - Steel - 696 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Masonry Box - Steel
696
Masonry Box - Steel 696
NON-GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-25/32 INCH 3-3/4 INCH 3-1/2 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 45 CU INCH CAPACITY (4) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (4) SIDES, (8) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • NON-GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 3-25/32 INCH
  • 3-3/4 INCH
  • 3-1/2 INCH
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 45 CU INCH CAPACITY
  • (4) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (8) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • (4) BOTTOM, (4) SIDES, (8) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 696
Product Name Masonry Box - Steel
Type Junction Box
Length 3.75 inch (95.25 mm)
Width 3.78 inch (96.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1418L8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details