Hubbell Electrical Products Masonry Box - Steel 694

Description
NON-GANGABLE TYPE 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL 9-7/32 INCH 3-3/4 INCH 2-1/2 INCH 5 GANG(S) UL 514A, CSA C22.2 APPROVAL 79.5 CU INCH CAPACITY (5) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT BOTTOM, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT SIDES, (10) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT ENDS KNOCKOUT SIZE 19 KNOCKOUT(S) (5) CONDUIT BOTTOM, (4) CONDUIT SIDES, (10) CONDUIT ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI
Datasheet
Description
NON-GANGABLE TYPE 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL 9-7/32 INCH 3-3/4 INCH 2-1/2 INCH 5 GANG(S) UL 514A, CSA C22.2 APPROVAL 79.5 CU INCH CAPACITY (5) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT BOTTOM, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT SIDES, (10) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT ENDS KNOCKOUT SIZE 19 KNOCKOUT(S) (5) CONDUIT BOTTOM, (4) CONDUIT SIDES, (10) CONDUIT ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Box - Steel - 694 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Masonry Box - Steel
694
Masonry Box - Steel 694
NON-GANGABLE TYPE 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL 9-7/32 INCH 3-3/4 INCH 2-1/2 INCH 5 GANG(S) UL 514A, CSA C22.2 APPROVAL 79.5 CU INCH CAPACITY (5) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT BOTTOM, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT SIDES, (10) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT ENDS KNOCKOUT SIZE 19 KNOCKOUT(S) (5) CONDUIT BOTTOM, (4) CONDUIT SIDES, (10) CONDUIT ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI
  • NON-GANGABLE TYPE
  • 0.0625 INCH THK PRE-GALVANIZED STEEL MATERIAL
  • 9-7/32 INCH
  • 3-3/4 INCH
  • 2-1/2 INCH
  • 5 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 79.5 CU INCH CAPACITY
  • (5) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT BOTTOM, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT SIDES, (10) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT CONDUIT ENDS KNOCKOUT SIZE
  • 19 KNOCKOUT(S)
  • (5) CONDUIT BOTTOM, (4) CONDUIT SIDES, (10) CONDUIT ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 694
Product Name Masonry Box - Steel
Type Junction Box
Length 3.75 inch (95.25 mm)
Width 9.22 inch (234 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418LL8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details