Hubbell Electrical Products Switch Box - Steel 687

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/2 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 63.5 CU INCH CAPACITY (4) 1/2 INCH CONDUIT BOTTOM, (4) 3/4 INCH CONDUIT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (8) 3/4 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 28 KNOCKOUT(S) (8) BOTTOM, (16) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/2 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 63.5 CU INCH CAPACITY (4) 1/2 INCH CONDUIT BOTTOM, (4) 3/4 INCH CONDUIT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (8) 3/4 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 28 KNOCKOUT(S) (8) BOTTOM, (16) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 687 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
687
Switch Box - Steel 687
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/2 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 63.5 CU INCH CAPACITY (4) 1/2 INCH CONDUIT BOTTOM, (4) 3/4 INCH CONDUIT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (8) 3/4 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 28 KNOCKOUT(S) (8) BOTTOM, (16) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2-1/2 INCH
  • 4 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 10 STANDARD PACKAGE
  • 63.5 CU INCH CAPACITY
  • (4) 1/2 INCH CONDUIT BOTTOM, (4) 3/4 INCH CONDUIT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (8) 3/4 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 28 KNOCKOUT(S)
  • (8) BOTTOM, (16) SIDES, (4) ENDS KNOCKOUT LOCATION
  • NO CLAMP TYPE
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 687
Product Name Switch Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details