Hubbell Electrical Products Switch Box - Steel 686

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 2-1/2 INCH 3 GANG(S) UL 514A, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 47.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (3) 3/4 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (6) 3/4 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 22 KNOCKOUT(S) (6) BOTTOM, (12) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 2-1/2 INCH 3 GANG(S) UL 514A, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 47.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (3) 3/4 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (6) 3/4 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 22 KNOCKOUT(S) (6) BOTTOM, (12) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 686 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
686
Switch Box - Steel 686
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 2-1/2 INCH 3 GANG(S) UL 514A, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 47.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (3) 3/4 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (6) 3/4 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 22 KNOCKOUT(S) (6) BOTTOM, (12) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 3-3/4 INCH
  • 2-1/2 INCH
  • 3 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 10 STANDARD PACKAGE
  • 47.8 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (3) 3/4 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (6) 3/4 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 22 KNOCKOUT(S)
  • (6) BOTTOM, (12) SIDES, (4) ENDS KNOCKOUT LOCATION
  • NO CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 686
Product Name Switch Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details