Hubbell Electrical Products Utility Box - Steel 671

Description
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH 4 INCH 2-1/8 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 5/8 INCH SETBACK A BRACKET MOUNTING 50 STANDARD PACKAGE 16.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (3) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (3) BOTTOM, (3) SIDES, (2) ENDS KNOCKOUT LOCATION RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH 4 INCH 2-1/8 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 5/8 INCH SETBACK A BRACKET MOUNTING 50 STANDARD PACKAGE 16.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (3) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (3) BOTTOM, (3) SIDES, (2) ENDS KNOCKOUT LOCATION RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 671 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Utility Box - Steel
671
Utility Box - Steel 671
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH 4 INCH 2-1/8 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 5/8 INCH SETBACK A BRACKET MOUNTING 50 STANDARD PACKAGE 16.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (3) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (3) BOTTOM, (3) SIDES, (2) ENDS KNOCKOUT LOCATION RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • UTILITY TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2-1/8 INCH
  • 4 INCH
  • 2-1/8 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 5/8 INCH SETBACK A BRACKET MOUNTING
  • 50 STANDARD PACKAGE
  • 16.5 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (3) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • (3) BOTTOM, (3) SIDES, (2) ENDS KNOCKOUT LOCATION
  • RACO[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 671
Product Name Utility Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 2.12 inch (53.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Handheld Enclosures For Large Graphics Displays - DATEC-CONTROL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; T-Shaped
Length 7.87 to 10.47 inch (200 to 266 mm)
View Details