Hubbell Electrical Products Utility Box - Steel 663

Description
UTILITY, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 4 INCH 1-7/8 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 13 CU INCH CAPACITY (1) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (4) 3/4 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
UTILITY, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 4 INCH 1-7/8 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 13 CU INCH CAPACITY (1) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (4) 3/4 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 663 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Utility Box - Steel
663
Utility Box - Steel 663
UTILITY, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 4 INCH 1-7/8 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 13 CU INCH CAPACITY (1) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (4) 3/4 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • UTILITY, DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 4 INCH
  • 1-7/8 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 50 STANDARD PACKAGE
  • 13 CU INCH CAPACITY
  • (1) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (4) 3/4 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 663
Product Name Utility Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details