Hubbell Electrical Products Floor Box Assembly 6500BR

Description
ADJUSTABLE TYPE METALLIC MATERIAL 4.5 INCH 5.2 INCH RECTANGULAR SHAPE WOOD FLOOR INSTALLATION 2 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 10 STANDARD PACKAGE 18.5 CU INCH CAPACITY (4) 1/2 INCH END, (2) 1/2 INCH SIDE KNOCKOUT SIZE 6 KNOCKOUT(S) LENGTH 3.2 INCH FINISH BRASS INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE
Datasheet
Description
ADJUSTABLE TYPE METALLIC MATERIAL 4.5 INCH 5.2 INCH RECTANGULAR SHAPE WOOD FLOOR INSTALLATION 2 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 10 STANDARD PACKAGE 18.5 CU INCH CAPACITY (4) 1/2 INCH END, (2) 1/2 INCH SIDE KNOCKOUT SIZE 6 KNOCKOUT(S) LENGTH 3.2 INCH FINISH BRASS INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box Assembly - 6500BR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box Assembly
6500BR
Floor Box Assembly 6500BR
ADJUSTABLE TYPE METALLIC MATERIAL 4.5 INCH 5.2 INCH RECTANGULAR SHAPE WOOD FLOOR INSTALLATION 2 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 10 STANDARD PACKAGE 18.5 CU INCH CAPACITY (4) 1/2 INCH END, (2) 1/2 INCH SIDE KNOCKOUT SIZE 6 KNOCKOUT(S) LENGTH 3.2 INCH FINISH BRASS INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE
  • ADJUSTABLE TYPE
  • METALLIC MATERIAL
  • 4.5 INCH
  • 5.2 INCH
  • RECTANGULAR SHAPE
  • WOOD FLOOR INSTALLATION
  • 2 GANG(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • CARPET/TILE MOUNTING
  • 10 STANDARD PACKAGE
  • 18.5 CU INCH CAPACITY
  • (4) 1/2 INCH END, (2) 1/2 INCH SIDE KNOCKOUT SIZE
  • 6 KNOCKOUT(S)
  • LENGTH 3.2 INCH
  • FINISH BRASS
  • INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6500BR
Product Name Floor Box Assembly
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 001104-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Raspberry Pi Cases - 8679045 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.97 inch (50 mm)
Width 0.3937 inch (10 mm)
View Details