Hubbell Electrical Products Floor Box 6275

Description
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 11.25 INCH 4.13 INCH 3.75 INCH RECTANGULAR SHAPE (8) 3/4 INCH SIDES HUB SIZE CONCRETE FLOOR INSTALLATION 8 HUB(S) 3 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 1 STANDARD PACKAGE 34.8 CU INCH MIDDLE GANG, 36.5 CU INCH END GANG CAPACITY SINGLE/MULTIPLE SERVICE SERVICE TYPE (8) 3/4 INCH SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.63 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet
Description
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 11.25 INCH 4.13 INCH 3.75 INCH RECTANGULAR SHAPE (8) 3/4 INCH SIDES HUB SIZE CONCRETE FLOOR INSTALLATION 8 HUB(S) 3 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 1 STANDARD PACKAGE 34.8 CU INCH MIDDLE GANG, 36.5 CU INCH END GANG CAPACITY SINGLE/MULTIPLE SERVICE SERVICE TYPE (8) 3/4 INCH SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.63 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6275 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6275
Floor Box 6275
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 11.25 INCH 4.13 INCH 3.75 INCH RECTANGULAR SHAPE (8) 3/4 INCH SIDES HUB SIZE CONCRETE FLOOR INSTALLATION 8 HUB(S) 3 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 1 STANDARD PACKAGE 34.8 CU INCH MIDDLE GANG, 36.5 CU INCH END GANG CAPACITY SINGLE/MULTIPLE SERVICE SERVICE TYPE (8) 3/4 INCH SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.63 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
  • FULLY ADJUSTABLE TYPE
  • GRAY POWDER COATED CAST IRON MATERIAL
  • 11.25 INCH
  • 4.13 INCH
  • 3.75 INCH
  • RECTANGULAR SHAPE
  • (8) 3/4 INCH SIDES HUB SIZE
  • CONCRETE FLOOR INSTALLATION
  • 8 HUB(S)
  • 3 GANG(S)
  • UL 514-A APPROVAL
  • 6250, 6288, 6289, 6291 COVER TYPE
  • 1 STANDARD PACKAGE
  • 34.8 CU INCH MIDDLE GANG, 36.5 CU INCH END GANG CAPACITY
  • SINGLE/MULTIPLE SERVICE SERVICE TYPE
  • (8) 3/4 INCH SIDES KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • DATA, POWER, VOICE DEVICE TYPE
  • CARPET FLANGE COVER MOUNTING
  • 1.25 INCH PRE POUR, 0.63 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6275
Product Name Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details