Hubbell Electrical Products Floor Box 6262

Description
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 4.69 INCH 3.15 INCH 4.69 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 4 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 4 STANDARD PACKAGE 33 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (4) 3/4 INCH SIDES KNOCKOUT SIZE 4 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet
Description
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 4.69 INCH 3.15 INCH 4.69 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 4 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 4 STANDARD PACKAGE 33 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (4) 3/4 INCH SIDES KNOCKOUT SIZE 4 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6262 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6262
Floor Box 6262
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 4.69 INCH 3.15 INCH 4.69 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 4 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 4 STANDARD PACKAGE 33 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (4) 3/4 INCH SIDES KNOCKOUT SIZE 4 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
  • FULLY ADJUSTABLE TYPE
  • GRAY POWDER COATED CAST IRON MATERIAL
  • 4.69 INCH
  • 3.15 INCH
  • 4.69 INCH
  • RECTANGULAR SHAPE
  • CONCRETE FLOOR INSTALLATION
  • 4 HUB(S)
  • 1 GANG(S)
  • UL 514-A APPROVAL
  • 6250, 6288, 6289, 6291 COVER TYPE
  • 4 STANDARD PACKAGE
  • 33 CU INCH CAPACITY
  • SINGLE SERVICE SERVICE TYPE
  • (4) 3/4 INCH SIDES KNOCKOUT SIZE
  • 4 KNOCKOUT(S)
  • DATA, POWER, VOICE DEVICE TYPE
  • CARPET FLANGE COVER MOUNTING
  • 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6262
Product Name Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details