Hubbell Electrical Products Floor Box 6255

Description
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 4.68 INCH 4.26 INCH ROUND SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 54 CU INCH CAPACITY FLUSH SERVICE TYPE (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (2) 1/2 INCH SIDE, (2) 3/4 INCH SIDE, (2) 1 INCH SIDE, (2) 1-1/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 4 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet
Description
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 4.68 INCH 4.26 INCH ROUND SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 54 CU INCH CAPACITY FLUSH SERVICE TYPE (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (2) 1/2 INCH SIDE, (2) 3/4 INCH SIDE, (2) 1 INCH SIDE, (2) 1-1/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 4 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6255 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6255
Floor Box 6255
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 4.68 INCH 4.26 INCH ROUND SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 54 CU INCH CAPACITY FLUSH SERVICE TYPE (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (2) 1/2 INCH SIDE, (2) 3/4 INCH SIDE, (2) 1 INCH SIDE, (2) 1-1/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 4 INCH MINIMUM D ADJUSTMENT SIZE
  • FULLY ADJUSTABLE TYPE
  • STAMPED ZINC COAT STEEL MATERIAL
  • 4.68 INCH
  • 4.26 INCH
  • ROUND SHAPE
  • CONCRETE FLOOR INSTALLATION
  • 8 HUB(S)
  • UL 514-A APPROVAL
  • 6249, 6284, 6285, 6287 COVER TYPE
  • 4 STANDARD PACKAGE
  • 54 CU INCH CAPACITY
  • FLUSH SERVICE TYPE
  • (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (2) 1/2 INCH SIDE, (2) 3/4 INCH SIDE, (2) 1 INCH SIDE, (2) 1-1/4 INCH SIDE KNOCKOUT SIZE
  • 13 KNOCKOUT(S)
  • DATA, POWER, VOICE DEVICE TYPE
  • CARPET FLANGE COVER MOUNTING
  • 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 4 INCH MINIMUM D ADJUSTMENT SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6255
Product Name Floor Box
Type Junction Box
Shape Round
Width 4.68 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JS11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details