Hubbell Electrical Products Floor Box 6239BP

Description
ADJUSTABLE TYPE 5.81 INCH 5.94 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 28 CU INCH EACH GANG CAPACITY (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE CARPET/TILE/WOOD COVER MOUNTING HEIGHT 5.63 INCH COLOR BRASS
Datasheet
Description
ADJUSTABLE TYPE 5.81 INCH 5.94 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 28 CU INCH EACH GANG CAPACITY (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE CARPET/TILE/WOOD COVER MOUNTING HEIGHT 5.63 INCH COLOR BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6239BP - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6239BP
Floor Box 6239BP
ADJUSTABLE TYPE 5.81 INCH 5.94 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 28 CU INCH EACH GANG CAPACITY (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE CARPET/TILE/WOOD COVER MOUNTING HEIGHT 5.63 INCH COLOR BRASS
  • ADJUSTABLE TYPE
  • 5.81 INCH
  • 5.94 INCH
  • ROUND SHAPE
  • WOOD FLOOR INSTALLATION
  • 1 GANG(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 28 CU INCH EACH GANG CAPACITY
  • (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE
  • CARPET/TILE/WOOD COVER MOUNTING
  • HEIGHT 5.63 INCH
  • COLOR BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6239BP
Product Name Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details