Hubbell Electrical Products Floor Box 6239BK

Description
ADJUSTABLE TYPE 5.6 INCH 5.3 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 28 CU INCH EACH GANG CAPACITY (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE CARPET/TILE/WOOD COVER MOUNTING HEIGHT 5.6 INCH COLOR BLACK
Datasheet
Description
ADJUSTABLE TYPE 5.6 INCH 5.3 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 28 CU INCH EACH GANG CAPACITY (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE CARPET/TILE/WOOD COVER MOUNTING HEIGHT 5.6 INCH COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6239BK - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6239BK
Floor Box 6239BK
ADJUSTABLE TYPE 5.6 INCH 5.3 INCH ROUND SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 28 CU INCH EACH GANG CAPACITY (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE CARPET/TILE/WOOD COVER MOUNTING HEIGHT 5.6 INCH COLOR BLACK
  • ADJUSTABLE TYPE
  • 5.6 INCH
  • 5.3 INCH
  • ROUND SHAPE
  • WOOD FLOOR INSTALLATION
  • 1 GANG(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 28 CU INCH EACH GANG CAPACITY
  • (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE
  • CARPET/TILE/WOOD COVER MOUNTING
  • HEIGHT 5.6 INCH
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6239BK
Product Name Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details