Hubbell Electrical Products Floor Box Assembly 6224

Description
NON-ADJUSTABLE TYPE GRAY POWDER COAT PAINTED CAST IRON MATERIAL 4.19 INCH 3.75 INCH ROUND SHAPE (2) 1/2 INCH BOTTOM HUB SIZE WOOD FLOOR INSTALLATION 2 HUB(S) 2 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 4 STANDARD PACKAGE 18.5 CU INCH CAPACITY FLUSH SERVICE TYPE (2) 1/2 INCH BOTTOM KNOCKOUT SIZE 2 KNOCKOUT(S) (2) DUPLEX RECEPTACLE DEVICE CAPACITY THREADED DEVICE MOUNTING HOLE COVER SIZE 4.19 INCH DIA FINISH BRASS INCLUDES BOX, DUPLEX COVER WITH LIFT LIDS, BRASS TILE FLANGE
Datasheet
Description
NON-ADJUSTABLE TYPE GRAY POWDER COAT PAINTED CAST IRON MATERIAL 4.19 INCH 3.75 INCH ROUND SHAPE (2) 1/2 INCH BOTTOM HUB SIZE WOOD FLOOR INSTALLATION 2 HUB(S) 2 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 4 STANDARD PACKAGE 18.5 CU INCH CAPACITY FLUSH SERVICE TYPE (2) 1/2 INCH BOTTOM KNOCKOUT SIZE 2 KNOCKOUT(S) (2) DUPLEX RECEPTACLE DEVICE CAPACITY THREADED DEVICE MOUNTING HOLE COVER SIZE 4.19 INCH DIA FINISH BRASS INCLUDES BOX, DUPLEX COVER WITH LIFT LIDS, BRASS TILE FLANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box Assembly - 6224 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box Assembly
6224
Floor Box Assembly 6224
NON-ADJUSTABLE TYPE GRAY POWDER COAT PAINTED CAST IRON MATERIAL 4.19 INCH 3.75 INCH ROUND SHAPE (2) 1/2 INCH BOTTOM HUB SIZE WOOD FLOOR INSTALLATION 2 HUB(S) 2 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 4 STANDARD PACKAGE 18.5 CU INCH CAPACITY FLUSH SERVICE TYPE (2) 1/2 INCH BOTTOM KNOCKOUT SIZE 2 KNOCKOUT(S) (2) DUPLEX RECEPTACLE DEVICE CAPACITY THREADED DEVICE MOUNTING HOLE COVER SIZE 4.19 INCH DIA FINISH BRASS INCLUDES BOX, DUPLEX COVER WITH LIFT LIDS, BRASS TILE FLANGE
  • NON-ADJUSTABLE TYPE
  • GRAY POWDER COAT PAINTED CAST IRON MATERIAL
  • 4.19 INCH
  • 3.75 INCH
  • ROUND SHAPE
  • (2) 1/2 INCH BOTTOM HUB SIZE
  • WOOD FLOOR INSTALLATION
  • 2 HUB(S)
  • 2 GANG(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • CARPET/TILE MOUNTING
  • 4 STANDARD PACKAGE
  • 18.5 CU INCH CAPACITY
  • FLUSH SERVICE TYPE
  • (2) 1/2 INCH BOTTOM KNOCKOUT SIZE
  • 2 KNOCKOUT(S)
  • (2) DUPLEX RECEPTACLE DEVICE CAPACITY
  • THREADED DEVICE MOUNTING HOLE
  • COVER SIZE 4.19 INCH DIA
  • FINISH BRASS
  • INCLUDES BOX, DUPLEX COVER WITH LIFT LIDS, BRASS TILE FLANGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6224
Product Name Floor Box Assembly
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details