Hubbell Electrical Products Switch Box - Steel 604

Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 25 STANDARD PACKAGE 18 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 11 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (6) ENDS KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 25 STANDARD PACKAGE 18 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 11 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (6) ENDS KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 604 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
604
Switch Box - Steel 604
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 25 STANDARD PACKAGE 18 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 11 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (6) ENDS KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 3-1/2 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 1/2 INCH SETBACK TS BRACKET MOUNTING
  • 25 STANDARD PACKAGE
  • 18 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 11 KNOCKOUT(S)
  • (1) BOTTOM, (4) SIDES, (6) ENDS KNOCKOUT LOCATION
  • ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 604
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details