Hubbell Electrical Products Switch Box - Steel 564

Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-3/4 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 25 STANDARD PACKAGE 14 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 9 KNOCKOUT(S) (1) BOTTOM, (2) SIDES, (6) ENDS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-3/4 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 25 STANDARD PACKAGE 14 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 9 KNOCKOUT(S) (1) BOTTOM, (2) SIDES, (6) ENDS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 564 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
564
Switch Box - Steel 564
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-3/4 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 25 STANDARD PACKAGE 14 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 9 KNOCKOUT(S) (1) BOTTOM, (2) SIDES, (6) ENDS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 2-3/4 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 1/2 INCH SETBACK TS BRACKET MOUNTING
  • 25 STANDARD PACKAGE
  • 14 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (1) BOTTOM, (2) SIDES, (6) ENDS KNOCKOUT LOCATION
  • NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 564
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Hand Held Enclosures - 3381245 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details